Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors UNR5212G0L

Description
Win Source Part Number: 1383793-UNR5212G0L Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 150 MHz Mounting Type: Surface Mount Package / Case: SC-85 Supplier Device Package: SMini3-F2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Resistor - Base (R1): 22 kOhms Resistor - Emitter Base (R2): 22 kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Base Product Number: UNR5212 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383793-UNR5212G0L Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 150 MHz Mounting Type: Surface Mount Package / Case: SC-85 Supplier Device Package: SMini3-F2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Resistor - Base (R1): 22 kOhms Resistor - Emitter Base (R2): 22 kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Base Product Number: UNR5212 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1383793-UNR5212G0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1383793-UNR5212G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1383793-UNR5212G0L
Win Source Part Number: 1383793-UNR5212G0L Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 150 MHz Mounting Type: Surface Mount Package / Case: SC-85 Supplier Device Package: SMini3-F2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Resistor - Base (R1): 22 kOhms Resistor - Emitter Base (R2): 22 kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Base Product Number: UNR5212 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383793-UNR5212G0L
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Frequency - Transition: 150 MHz
Mounting Type: Surface Mount
Package / Case: SC-85
Supplier Device Package: SMini3-F2
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Resistor - Base (R1): 22 kOhms
Resistor - Emitter Base (R2): 22 kOhms
HTSUS: 8541.21.0075
Mfr: Panasonic
Base Product Number: UNR5212
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR5212G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR5212G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR5212G0L
TRANS PREBIAS NPN 50V SMINI3

TRANS PREBIAS NPN 50V SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1383793-UNR5212G0L UNR5212G0L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 6697445P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Surface Mount
View Details
Bipolar Transistor Arrays - BC847PNH6727XTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
4 suppliers