The UNR51ALG series consists of silicon PNP epitaxial planar transistors with built-in resistors for digital circuits, housed in the SMini3-F2 surface-mount package measuring 2.00 mm × 1.30 mm. The devices have a collector-base voltage rating of -50 V, collector-emitter voltage of -50 V, and maximum collector current of -80 mA. Total power dissipation is 150 mW, with an operating junction temperature range from -55°C to +150°C. The input resistance is 4.7 kΩ ±30%, with a resistance ratio of R1/R2 between 0.8 and 1.2. Transition frequency is 80 MHz, and collector-emitter saturation voltage is -0.25 V at I_C = -10 mA and I_B = -0.3 mA. The part complies with RoHS Directive (EU 2002/95/EC).
Manufacturer: Panasonic
Win Source Part Number: 938195-UNR51ALG0L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 80 mA 80 MHz 150 mW Surface Mount SMini3-F2
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR51ALG0LTR, UNR51ALG0LCT, UNR51ALG0LDKR
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 938195-UNR51ALG0L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR51ALG0L |
| Polarity | PNP |