Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR511TG0L UNR511TG0L

Description
Manufacturer: Panasonic Win Source Part Number: 902023-UNR511TG0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2 Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR511TG0LCT, UNR511TG0LTR, UNR511TG0LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 902023-UNR511TG0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2 Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR511TG0LCT, UNR511TG0LTR, UNR511TG0LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR511TG0L - 902023-UNR511TG0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR511TG0L
902023-UNR511TG0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR511TG0L 902023-UNR511TG0L
Manufacturer: Panasonic Win Source Part Number: 902023-UNR511TG0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2 Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR511TG0LCT, UNR511TG0LTR, UNR511TG0LDKR

Manufacturer: Panasonic
Win Source Part Number: 902023-UNR511TG0L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR511TG0LCT, UNR511TG0LTR, UNR511TG0LDKR

Buy Now Datasheet
Singapore
150MW Bipolar Transistor
293-UNR511TG0L
150MW Bipolar Transistor 293-UNR511TG0L
TRANS PREBIAS PNP 150MW SMINI3 Product overview: UNR511TG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UNR511TG0L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 150MW SMINI3 Product overview: UNR511TG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UNR511TG0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 902023-UNR511TG0L 293-UNR511TG0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR511TG0L 150MW Bipolar Transistor
Polarity PNP
Unlock Full Specs
to access all available technical data