Manufacturer: Panasonic Electronic Components
Win Source Part Number: 798817-UNR421300A
Packaging: Tape in Box
Mounting Style: Through Hole
Package: NS-B1
Power - Max: 300mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: UNR4213
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: NS-B1
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
TRANS PREBIAS NPN 50V NS-B1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 798817-UNR421300A | UNR421300A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR421300A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Tape in Box | Tape Reel; Tape & Reel (TR) |
| IC(max) | 5.00E-4 milliamps | 100 milliamps |