Panasonic 100MW Bipolar Transistor UNR32AMG0L

Description
TRANS PREBIAS NPN 100MW SSSMINI3 Product overview: UNR32AMG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR32AMG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 100MW SSSMINI3 Product overview: UNR32AMG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR32AMG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MW Bipolar Transistor
292-UNR32AMG0L
100MW Bipolar Transistor 292-UNR32AMG0L
TRANS PREBIAS NPN 100MW SSSMINI3 Product overview: UNR32AMG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR32AMG0L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 100MW SSSMINI3 Product overview: UNR32AMG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR32AMG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32AMG0L - 902021-UNR32AMG0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32AMG0L
902021-UNR32AMG0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32AMG0L 902021-UNR32AMG0L
Manufacturer: Panasonic Win Source Part Number: 902021-UNR32AMG0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount SSSMini3-F2 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR32AMG0LDKR, UNR32AMG0LCT, UNR32AMG0LTR

Manufacturer: Panasonic
Win Source Part Number: 902021-UNR32AMG0L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount SSSMini3-F2
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSSMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UNR32AMG0LDKR, UNR32AMG0LCT, UNR32AMG0LTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR32AMG0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR32AMG0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR32AMG0L
TRANS PREBIAS NPN 50V SSSMINI3

TRANS PREBIAS NPN 50V SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-UNR32AMG0L 902021-UNR32AMG0L UNR32AMG0L
Product Name 100MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32AMG0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 80 milliamps 80 milliamps
VCEO 50 volts 50 volts
PD 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC848CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Single Bipolar Transistors - BC807-40W/MIF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers