Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32A0G0L UNR32A0G0L

Description
Manufacturer: Panasonic Win Source Part Number: 938191-UNR32A0G0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount SSSMini3-F2 Package: SOT-723 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR32A0G0LTR, UNR32A0G0LDKR, UNR32A0G0LCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 938191-UNR32A0G0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount SSSMini3-F2 Package: SOT-723 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR32A0G0LTR, UNR32A0G0LDKR, UNR32A0G0LCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32A0G0L - 938191-UNR32A0G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32A0G0L
938191-UNR32A0G0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32A0G0L 938191-UNR32A0G0L
Manufacturer: Panasonic Win Source Part Number: 938191-UNR32A0G0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount SSSMini3-F2 Package: SOT-723 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSSMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR32A0G0LTR, UNR32A0G0LDKR, UNR32A0G0LCT

Manufacturer: Panasonic
Win Source Part Number: 938191-UNR32A0G0L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount SSSMini3-F2
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSSMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UNR32A0G0LTR, UNR32A0G0LDKR, UNR32A0G0LCT

Buy Now Datasheet
Singapore, Singapore
100MW Bipolar Transistor
292-UNR32A0G0L
100MW Bipolar Transistor 292-UNR32A0G0L
TRANS PREBIAS NPN 100MW SSSMINI3 Product overview: UNR32A0G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR32A0G0L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 100MW SSSMINI3 Product overview: UNR32A0G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR32A0G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR32A0G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR32A0G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR32A0G0L
TRANS PREBIAS NPN 50V SSSMINI3

TRANS PREBIAS NPN 50V SSSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 938191-UNR32A0G0L 292-UNR32A0G0L UNR32A0G0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR32A0G0L 100MW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; SSSMini3-F2
IC(max) 80 milliamps 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR166E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 6697600 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details