Manufacturer: Panasonic
Win Source Part Number: 902018-UNR321000L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 100 mW Surface Mount SSSMini3-F1
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSSMini3-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UNR321000LTR, UNR321000LCT
TRANS PREBIAS NPN 50V SSSMINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 902018-UNR321000L | UNR321000L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR321000L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |