Panasonic 100MW Bipolar Transistor UNR31A000L

Description
TRANS PREBIAS PNP 100MW SSSMINI3 Product overview: UNR31A000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR31A000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 100MW SSSMINI3 Product overview: UNR31A000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR31A000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MW Bipolar Transistor
292-UNR31A000L
100MW Bipolar Transistor 292-UNR31A000L
TRANS PREBIAS PNP 100MW SSSMINI3 Product overview: UNR31A000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR31A000L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 100MW SSSMINI3 Product overview: UNR31A000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR31A000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR31A000L - 938189-UNR31A000L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR31A000L
938189-UNR31A000L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR31A000L 938189-UNR31A000L
Manufacturer: Panasonic Win Source Part Number: 938189-UNR31A000L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 80 mA 80 MHz 100 mW Surface Mount SSSMini3-F1 Package: SOT-723 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSSMini3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR31A000LCT-NDR, UNR31A000LDKR, UNR31A000LTR, UNR31A000LCT, UNR31A000LTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 938189-UNR31A000L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 80 mA 80 MHz 100 mW Surface Mount SSSMini3-F1
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSSMini3-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR31A000LCT-NDR, UNR31A000LDKR, UNR31A000LTR, UNR31A000LCT, UNR31A000LTR-NDR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR31A000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR31A000L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR31A000L
TRANS PREBIAS PNP 50V SSSMINI3

TRANS PREBIAS PNP 50V SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-UNR31A000L 938189-UNR31A000L UNR31A000L
Product Name 100MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR31A000L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 80 milliamps 80 milliamps
VCEO 50 volts 50 volts
PD 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Single Bipolar Transistors - BCX5116H6327XTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Bipolar Transistors - 6697663 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details