Manufacturer: Panasonic
Win Source Part Number: 901992-UNR221E00L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 200 mW Surface Mount Mini3-G1
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UN221E, UN221E-TX, UNR221E00LCT, UN221ETR-ND, UN221E-(TX), UNR221E00LTR, UN221ECT, UN221ECT-ND, UNR221E00LDKR, Q2412237, UN221ETR
TRANS PREBIAS NPN 50V 0.1A MINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 901992-UNR221E00L | UNR221E00L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR221E00L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |