Panasonic 200MW Bipolar Transistor UNR212300L

Description
TRANS PREBIAS PNP 200MW MINI3 Product overview: UNR212300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR212300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 200MW MINI3 Product overview: UNR212300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR212300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MW Bipolar Transistor
292-UNR212300L
200MW Bipolar Transistor 292-UNR212300L
TRANS PREBIAS PNP 200MW MINI3 Product overview: UNR212300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR212300L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 200MW MINI3 Product overview: UNR212300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR212300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR212300L - 115150-UNR212300L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR212300L
115150-UNR212300L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR212300L 115150-UNR212300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115150-UNR212300L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115150-UNR212300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR212300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR212300L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR212300L
TRANS PREBIAS PNP 50V 0.5A MINI3

TRANS PREBIAS PNP 50V 0.5A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-UNR212300L 115150-UNR212300L UNR212300L
Product Name 200MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR212300L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Single Bipolar Transistors - BCP49H6359XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 7114884P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details