TRANS PREBIAS PNP 200MW MINI3 Product overview: UNR211000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR211000L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 798815-UNR211000L
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 80MHz
Part Status: Obsolete(EOL)
Family Name: UNR2110
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 5mA, 10V
Alternative Parts (Cross-Reference): DDTA144TCA-7; FN1L4Z-L; FN1L4Z-T1B; FN1L4Z-T1B-A;
Introduction Date: June 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
TRANS PREBIAS PNP 50V 0.1A MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-UNR211000L | 798815-UNR211000L | UNR211000L |
| Product Name | 200MW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR211000L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 100 milliamps | 5.00E-4 milliamps | 100 milliamps |
| VCEO | 50 volts | 50 volts | |
| PD | 200 milliwatts | ||
| Polarity | PNP | ||
| Package Type | SOT3; SOT23 |