TRANS PREBIAS NPN 125MW SSMINI3 Product overview: UN9219J-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UN9219J-(TX) can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053327-UN9219J-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini3-F1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 293-UN9219J-(TX) | 053327-UN9219J-(TX) |
| Product Name | 125MW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9219J-(TX) |
| Polarity | NPN | NPN; NPN - Pre-Biased |