Panasonic 125MW Bipolar Transistor UN9119J-(TX)

Description
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UN9119J-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UN9119J-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UN9119J-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UN9119J-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125MW Bipolar Transistor
293-UN9119J-(TX)
125MW Bipolar Transistor 293-UN9119J-(TX)
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UN9119J-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UN9119J-(TX) can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UN9119J-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UN9119J-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9119J-(TX) - 048546-UN9119J-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9119J-(TX)
048546-UN9119J-(TX)
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9119J-(TX) 048546-UN9119J-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 048546-UN9119J-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini3-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 048546-UN9119J-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini3-F1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-UN9119J-(TX) 048546-UN9119J-(TX)
Product Name 125MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9119J-(TX)
Polarity PNP PNP; PNP - Pre-Biased
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
 - BC857SH6827XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details