Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9111 UN9111

Description
Manufacturer: Panasonic Win Source Part Number: 1277386-UN9111 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1277386-UN9111 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9111 - 1277386-UN9111 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9111
1277386-UN9111
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9111 1277386-UN9111
Manufacturer: Panasonic Win Source Part Number: 1277386-UN9111 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1277386-UN9111
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1277386-UN9111
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN9111
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFL014NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers