Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN4112 UN4112

Description
Manufacturer: Panasonic Win Source Part Number: 1277375-UN4112 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1277375-UN4112 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN4112 - 1277375-UN4112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN4112
1277375-UN4112
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN4112 1277375-UN4112
Manufacturer: Panasonic Win Source Part Number: 1277375-UN4112 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1277375-UN4112
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1277375-UN4112
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UN4112
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor - QPD0030 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers