3VDC 1A DPDT Signal Relay, SMD, Gold/Silver Contacts Product overview: TXS2SS-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-3V-Z can be used for catalog matching and distributor lookup.
RELAY GENERAL PURPOSE DPDT 1A 3V
SIGNAL RELAY, DPDT, 3VDC, 1A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:180ohm; Approvals & Standards:CSA, UL; Coil Current:16.7mA; Coil Power Continuous:50mW RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 3V, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-TXS2SS-3V-Z | TXS2SS-3V-Z | 11C0357 | 09AK9447 |
| Product Name | SMD 1A Relay | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 3Vdc, 1A, Smd; Contact Configuration Panasonic | Signal Relay, Dpdt, 3V, Smd Rohs Compliant Panasonic |
| Application Type | General | General | ||
| Approvals | RoHS | RoHS | RoHS | |
| Mounting | Surface Mount | Surface Mount | ||
| Switch Configuration | FormC | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) |