Manufacturer: Panasonic Electric Works
Win Source Part Number: 761245-TXS2SS-1.5V
Series: TX-S
Packaging: Tube
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 70°C
Features: Sealed - Fully
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Mounting: SMD
Coil Resistance: 45 Ohms
Coil Current: 33.3mA
Operate Time: 5ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 1.5VDC
Contact Rating (Current): 1A
Switching Voltage: 110VDC - Max
Release Time: 5ms
Coil Power: 50 mW
Family Name: TX-S
Categories: Relays
Turn On Voltage (Maximum): 1.2 VDC
Turn Off Voltage (Minimum): 0.15 VDC
Alternative Parts (Cross-Reference): TXS2SS-1.5V-X; TXS2SS-1.5V-Z;
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE DPDT 1A 1.5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:1.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 761245-TXS2SS-1.5V | TXS2SS-1.5V | 11N6094 |
| Product Name | Signal Relays, Up to 2 Amps - TXS2SS-1.5V | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount |
| Resistance | 45 ohms | ||
| Application Type | General | ||
| Switch Configuration | FormC | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) |