Panasonic SMD 2A Relay TXD2SS-24V

Description
DPDT 2A 220VDC General Purpose Relay, 24VDC Coil, Surface Mount Product overview: TXD2SS-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-24V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT 2A 220VDC General Purpose Relay, 24VDC Coil, Surface Mount Product overview: TXD2SS-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-24V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TXD2SS-24V
SMD 2A Relay 189-TXD2SS-24V
DPDT 2A 220VDC General Purpose Relay, 24VDC Coil, Surface Mount Product overview: TXD2SS-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-24V can be used for catalog matching and distributor lookup.

DPDT 2A 220VDC General Purpose Relay, 24VDC Coil, Surface Mount Product overview: TXD2SS-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TXD2SS-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXD2SS-24V
Relays - Signal Relays, Up to 2 Amps TXD2SS-24V
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Tx-D Relay Panasonic - 11C0317 - Newark, An Avnet Company
Chicago, IL, United States
Tx-D Relay Panasonic
11C0317
Tx-D Relay Panasonic 11C0317
TX-D Relay

TX-D Relay

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TXD2SS-24V TXD2SS-24V 11C0317
Product Name SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx-D Relay Panasonic
Application Type General
Unlock Full Specs
to access all available technical data