Panasonic SMD 1A Relay TXD2SS-12V-Z

Description
Signal Relay 12VDC 1A DPDT(15x7.4x10)mm SMD Product overview: TXD2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 12VDC 1A DPDT(15x7.4x10)mm SMD Product overview: TXD2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-TXD2SS-12V-Z
SMD 1A Relay 189-TXD2SS-12V-Z
Signal Relay 12VDC 1A DPDT(15x7.4x10)mm SMD Product overview: TXD2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-12V-Z can be used for catalog matching and distributor lookup.

Signal Relay 12VDC 1A DPDT(15x7.4x10)mm SMD Product overview: TXD2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SS-12V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tx-D Relay Panasonic - 11C0292 - Newark, An Avnet Company
Chicago, IL, United States
Tx-D Relay Panasonic
11C0292
Tx-D Relay Panasonic 11C0292
TX-D Relay

TX-D Relay

Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TXD2SS-12V-Z
Relays - Signal Relays, Up to 2 Amps TXD2SS-12V-Z
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TXD2SS-12V-Z 11C0292 TXD2SS-12V-Z
Product Name SMD 1A Relay Tx-D Relay Panasonic Relays - Signal Relays, Up to 2 Amps
Application Type General General
Unlock Full Specs
to access all available technical data