5VDC DPDT General Purpose Relay, 2A/220VDC, Surface Mount Product overview: TXD2SA-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-5V can be used for catalog matching and distributor lookup.
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-TXD2SA-5V | TXD2SA-5V | 64K3211 | 09AK9426 |
| Product Name | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic |
| Application Type | General | General | ||
| Approvals | RoHS | RoHS | RoHS | |
| Mounting | Surface Mount | Surface Mount | ||
| Switch Configuration | FormC |