Panasonic TXD2SA-5V-Z Non-Latching Relay
Panasonic TXD2SA-5V-Z Non-Latching Relay
DPDT 5VDC 2A General Purpose Relay, Surface Mount Product overview: TXD2SA-5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-5V-Z can be used for catalog matching and distributor lookup.
SIGNAL RELAY, DPDT, 5VDC, 2A, SURFACE MOUNT; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Coil Resistance:125ohm; Approvals & Standards:CSA, UL; Coil Current:40mA RoHS Compliant: Yes
RELAY GENERAL PURPOSE DPDT 2A 5V
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474422 | 189-TXD2SA-5V-Z | 11C0183 | TXD2SA-5V-Z |
| Product Name | Power Relays | SMD 2A Relay | Signal Relay, Dpdt, 5Vdc, 2A, Surface Mount; Contact Configuration Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 5 volts | |||
| Approvals | RoHS | RoHS | RoHS |