TX-D Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 3VDC, SMD ROHS COMPLIANT: YES
RELAY GENERAL PURPOSE DPDT 2A 3V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 11C0176 | TXD2SA-3V |
| Product Name | Tx-D Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |