Panasonic Electronic Wholesale - TXD2SA-24V TXD2SA-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275134-TXD2SA-24V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275134-TXD2SA-24V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TXD2SA-24V - 1275134-TXD2SA-24V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TXD2SA-24V
1275134-TXD2SA-24V
Electronic Wholesale - TXD2SA-24V 1275134-TXD2SA-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275134-TXD2SA-24V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275134-TXD2SA-24V
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 2.5 kOhms
Coil Current: 9.6mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Singapore, Singapore
SMD 2A Relay
189-TXD2SA-24V
SMD 2A Relay 189-TXD2SA-24V
24VDC DPDT 2A General Purpose Relay, Surface Mount Product overview: TXD2SA-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-24V can be used for catalog matching and distributor lookup.

24VDC DPDT 2A General Purpose Relay, Surface Mount Product overview: TXD2SA-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TXD2SA-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXD2SA-24V
Relays - Signal Relays, Up to 2 Amps TXD2SA-24V
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Tx-D Relay Rohs Compliant Panasonic - 11C0173 - Newark, An Avnet Company
Chicago, IL, United States
Tx-D Relay Rohs Compliant Panasonic
11C0173
Tx-D Relay Rohs Compliant Panasonic 11C0173
TX-D Relay RoHS Compliant: Yes

TX-D Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 1275134-TXD2SA-24V 189-TXD2SA-24V TXD2SA-24V 11C0173
Product Name Electronic Wholesale - TXD2SA-24V SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx-D Relay Rohs Compliant Panasonic
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data