Panasonic Signal Relays, Up to 2 Amps - TXD2SA-24V-X TXD2SA-24V-X

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1115020-TXD2SA-24V-X Packaging: Reel - TR Termination Style: Gull Wing Features: Sealed - Fully Contact Form: DPDT (2 Form C) Mounting: SMD (SMT) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 4ms Coil Power: 230 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1115020-TXD2SA-24V-X Packaging: Reel - TR Termination Style: Gull Wing Features: Sealed - Fully Contact Form: DPDT (2 Form C) Mounting: SMD (SMT) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 4ms Coil Power: 230 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TXD2SA-24V-X - 1115020-TXD2SA-24V-X - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXD2SA-24V-X
1115020-TXD2SA-24V-X
Signal Relays, Up to 2 Amps - TXD2SA-24V-X 1115020-TXD2SA-24V-X
Manufacturer: Panasonic Electric Works Win Source Part Number: 1115020-TXD2SA-24V-X Packaging: Reel - TR Termination Style: Gull Wing Features: Sealed - Fully Contact Form: DPDT (2 Form C) Mounting: SMD (SMT) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 4ms Coil Power: 230 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1115020-TXD2SA-24V-X
Packaging: Reel - TR
Termination Style: Gull Wing
Features: Sealed - Fully
Contact Form: DPDT (2 Form C)
Mounting: SMD (SMT)
Coil Resistance: 2.5 kOhms
Coil Current: 9.6mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Turn On Voltage (Max): 18 VDC
Turn Off Voltage (Min): 2.4 VDC
Release Time: 4ms
Coil Power: 230 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-TXD2SA-24V-X
SMD 2A Relay 189-TXD2SA-24V-X
DPDT Signal Relay 24VDC 2A SMD Product overview: TXD2SA-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-24V-X can be used for catalog matching and distributor lookup.

DPDT Signal Relay 24VDC 2A SMD Product overview: TXD2SA-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-24V-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TXD2SA-24V-X
Relays - Signal Relays, Up to 2 Amps TXD2SA-24V-X
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Tx-D Relay Panasonic - 11C0174 - Newark, An Avnet Company
Chicago, IL, United States
Tx-D Relay Panasonic
11C0174
Tx-D Relay Panasonic 11C0174
TX-D relay

TX-D relay

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 1115020-TXD2SA-24V-X 189-TXD2SA-24V-X TXD2SA-24V-X 11C0174
Product Name Signal Relays, Up to 2 Amps - TXD2SA-24V-X SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx-D Relay Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount
Resistance 2500 ohms
Application Type General General
Unlock Full Specs
to access all available technical data