Panasonic Signal Relays, Up to 2 Amps - TXD2SA-12V TXD2SA-12V

Description
Manufacturer: Panasonic Win Source Part Number: 937941-TXD2SA-12V Series: TX-D Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TXD2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: TXD2SA12V, 255-2325-5, TXD2SA-12V-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 937941-TXD2SA-12V Series: TX-D Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TXD2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: TXD2SA12V, 255-2325-5, TXD2SA-12V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TXD2SA-12V - 937941-TXD2SA-12V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXD2SA-12V
937941-TXD2SA-12V
Signal Relays, Up to 2 Amps - TXD2SA-12V 937941-TXD2SA-12V
Manufacturer: Panasonic Win Source Part Number: 937941-TXD2SA-12V Series: TX-D Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TXD2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: TXD2SA12V, 255-2325-5, TXD2SA-12V-ND

Manufacturer: Panasonic
Win Source Part Number: 937941-TXD2SA-12V
Series: TX-D
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TXD2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: TXD2SA12V, 255-2325-5, TXD2SA-12V-ND

Buy Now Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 52F7501 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
52F7501
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 52F7501
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Dpdt, 12Vdc, 2A, Smd Rohs Compliant Panasonic - 09AK9423 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 2A, Smd Rohs Compliant Panasonic
09AK9423
Signal Relay, Dpdt, 12Vdc, 2A, Smd Rohs Compliant Panasonic 09AK9423
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 12VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TXD2SA-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXD2SA-12V
Relays - Signal Relays, Up to 2 Amps TXD2SA-12V
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 937941-TXD2SA-12V 52F7501 09AK9423 TXD2SA-12V
Product Name Signal Relays, Up to 2 Amps - TXD2SA-12V Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Dpdt, 12Vdc, 2A, Smd Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data