Panasonic SMD 2A Relay TXD2SA-12V-Z

Description
DPDT General Purpose Relay, 12VDC Coil, 2A Contact, Surface Mount Product overview: TXD2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT General Purpose Relay, 12VDC Coil, 2A Contact, Surface Mount Product overview: TXD2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TXD2SA-12V-Z
SMD 2A Relay 189-TXD2SA-12V-Z
DPDT General Purpose Relay, 12VDC Coil, 2A Contact, Surface Mount Product overview: TXD2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-12V-Z can be used for catalog matching and distributor lookup.

DPDT General Purpose Relay, 12VDC Coil, 2A Contact, Surface Mount Product overview: TXD2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXD2SA-12V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TXD2SA-12V-Z - 937942-TXD2SA-12V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXD2SA-12V-Z
937942-TXD2SA-12V-Z
Signal Relays, Up to 2 Amps - TXD2SA-12V-Z 937942-TXD2SA-12V-Z
Manufacturer: Panasonic Win Source Part Number: 937942-TXD2SA-12V-Z Series: TX-D Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TXD2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2325-2, TXD2SA-12V-Z-ND, TXD2SA12VZ

Manufacturer: Panasonic
Win Source Part Number: 937942-TXD2SA-12V-Z
Series: TX-D
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TXD2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2325-2, TXD2SA-12V-Z-ND, TXD2SA12VZ

Buy Now Datasheet
Tx-D Relay Rohs Compliant Panasonic - 11C0148 - Newark, An Avnet Company
Chicago, IL, United States
Tx-D Relay Rohs Compliant Panasonic
11C0148
Tx-D Relay Rohs Compliant Panasonic 11C0148
TX-D Relay RoHS Compliant: Yes

TX-D Relay RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TXD2SA-12V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXD2SA-12V-Z
Relays - Signal Relays, Up to 2 Amps TXD2SA-12V-Z
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-TXD2SA-12V-Z 937942-TXD2SA-12V-Z 11C0148 TXD2SA-12V-Z
Product Name SMD 2A Relay Signal Relays, Up to 2 Amps - TXD2SA-12V-Z Tx-D Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Application Type General General
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - 39-G3VM-351VY(TR05)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
Type 38.41 - Relay interface modules - Single output SSR - 384100248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Solid State Relays - PVT442S-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers