Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323834-TXD2-5V
Category: Relays>Signal Relays, Up to 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 40
Mounting: Through Hole
Coil Resistance: 125 Ohms
Coil Current: 40 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 2 A
Switching Voltage: 220VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0020
Other Part Number: 255-2324-5,TXD2-5V-N
Base Product Number: TXD2
RoHS Status: RoHS Compliant
Panasonic TXD2-5V Non-Latching Relay
Panasonic TXD2-5V Non-Latching Relay
SIGNAL RELAY, DPDT, 5VDC, 2A, THROUGH HOLE; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, 2A, THT ROHS COMPLIANT: YES
RELAY GENERAL PURPOSE DPDT 2A 5V
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1323834-TXD2-5V | 2474418 | 52F7498 | 70AH6611 | TXD2-5V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Power Relays | Signal Relay, Dpdt, 5Vdc, 2A, Through Hole; Coil Voltage Panasonic | Signal Relay, Dpdt, 5Vdc, 2A, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Resistance | 125 ohms | ||||
| Features | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |