RELAY GENERAL PURPOSE DPDT 1A 5V
TX-D Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TXD2-2M-5V | 11C0112 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Tx-D Relay Rohs Compliant Panasonic |
| Application Type | General |