Win Source Part Number: 1101666-TXD2-2M-3V
Category: Relays>Signal Relays, Up to 2 Amps
Series: TX-D
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form D)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 40
Coil Resistance: 36 Ohms
Coil Current: 83.3 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 1 A
Switching Voltage: 110VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): G5AK-234P-DC3; TXS2-3V; TXS2-L2-3V; TXS2-L-3V; G5V-2-H1 DC3; G6AU-234P-ST-US-DC3;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: TXD2-2M-3V-ND,255-62
Base Product Number: TXD2
RELAY GENERAL PURPOSE DPDT 1A 3V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1101666-TXD2-2M-3V | TXD2-2M-3V | 11C0110 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Tx-D Relay Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |