TX-D Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 1A 12V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 11C0109 | TXD2-2M-12V |
| Product Name | Tx-D Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |