Panasonic Signal Relays TXD2-24V

Description
Panasonic TXD2-24V Signal Relay
Request a Quote
Description
Panasonic TXD2-24V Signal Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 6996395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6996395
Signal Relays 6996395
Panasonic TXD2-24V Signal Relay

Panasonic TXD2-24V Signal Relay

Supplier's Site
Signal Relays - 1738998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738998
Signal Relays 1738998
Panasonic TXD2-24V Signal Relay

Panasonic TXD2-24V Signal Relay

Supplier's Site
Electronic Wholesale - TXD2-24V - 1275133-TXD2-24V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TXD2-24V
1275133-TXD2-24V
Electronic Wholesale - TXD2-24V 1275133-TXD2-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275133-TXD2-24V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 2.5 kOhms Coil Current: 9.6mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275133-TXD2-24V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 2.5 kOhms
Coil Current: 9.6mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Relays - Signal Relays, Up to 2 Amps - TXD2-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXD2-24V
Relays - Signal Relays, Up to 2 Amps TXD2-24V
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 11C0115 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
11C0115
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 11C0115
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 6996395 1275133-TXD2-24V TXD2-24V 11C0115
Product Name Signal Relays Electronic Wholesale - TXD2-24V Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole PCBoard; Through Hole
Resistance 2500 ohms
Application Type General
Switch Configuration FormC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - G6K-2F-Y DC12 - 844927-G6K-2F-Y DC12 - Win Source Electronics
Specs
Mounting PCBoard
View Details
6 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details