Panasonic TXD2-12V Non-Latching Relay
Panasonic TXD2-12V Non-Latching Relay
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-D Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, 2A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 2A 12V
High Insulation Relay, 2 A Rated Current, 30 VDC
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474416 | 52F7499 | 09AK9420 | TXD2-12V | 70158628 |
| Product Name | Power Relays | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Dpdt, 12Vdc, 2A, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 30DC;PCB Mnt |
| Features | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | |||
| Approvals | RoHS | RoHS | RoHS | UL, CSA |