TX Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 12V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 29X4104 | TX2SS-LT-12V-Z |
| Product Name | Tx Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |