Panasonic SMD 2A Relay TX2SS-4.5V

Description
DPDT Relay, 4.5VDC Coil, 2A Contact, Surface Mount Product overview: TX2SS-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-4.5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT Relay, 4.5VDC Coil, 2A Contact, Surface Mount Product overview: TX2SS-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-4.5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SS-4.5V
SMD 2A Relay 189-TX2SS-4.5V
DPDT Relay, 4.5VDC Coil, 2A Contact, Surface Mount Product overview: TX2SS-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-4.5V can be used for catalog matching and distributor lookup.

DPDT Relay, 4.5VDC Coil, 2A Contact, Surface Mount Product overview: TX2SS-4.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-4.5V can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SS-4.5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SS-4.5V
Relays - Signal Relays, Up to 2 Amps TX2SS-4.5V
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 11C0604 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
11C0604
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 11C0604
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TX2SS-4.5V TX2SS-4.5V 11C0604
Product Name SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Approvals RoHS RoHS
Mounting Surface Mount Surface Mount
Switch Configuration FormC
Features Gull Wing
Unlock Full Specs
to access all available technical data