Panasonic Automotive SMD 2A Relay TX2SS-24V-Z

Description
Signal Relay 24VDC 2A DPDT( (15mm 7.4mm 10mm)) SMD Automotive Product overview: TX2SS-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Automotive, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-24V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 24VDC 2A DPDT( (15mm 7.4mm 10mm)) SMD Automotive Product overview: TX2SS-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Automotive, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-24V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 2A Relay
189-TX2SS-24V-Z
Automotive SMD 2A Relay 189-TX2SS-24V-Z
Signal Relay 24VDC 2A DPDT( (15mm 7.4mm 10mm)) SMD Automotive Product overview: TX2SS-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Automotive, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-24V-Z can be used for catalog matching and distributor lookup.

Signal Relay 24VDC 2A DPDT( (15mm 7.4mm 10mm)) SMD Automotive Product overview: TX2SS-24V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Automotive, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SS-24V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SS-24V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SS-24V-Z
Relays - Signal Relays, Up to 2 Amps TX2SS-24V-Z
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site
Tx Relay Rohs Compliant Panasonic - 11C0600 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
11C0600
Tx Relay Rohs Compliant Panasonic 11C0600
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 24Vdc, 2A, Smd Rohs Compliant Panasonic - 09AK9486 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 24Vdc, 2A, Smd Rohs Compliant Panasonic
09AK9486
Signal Relay, Dpdt, 24Vdc, 2A, Smd Rohs Compliant Panasonic 09AK9486
SIGNAL RELAY, DPDT, 24VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 24VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TX2SS-24V-Z TX2SS-24V-Z 11C0600
Product Name Automotive SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data