Panasonic SMD 0.04A 200mW 2A Relay TX2SA-LT-5V

Description
Power/Signal Relay, 2 Form C, DPDT, Latched, 0.04A (Coil), 5VDC (Coil), 200mW (Coil), 2A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04A, 200mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.04A, 200mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, 2 Form C, DPDT, Latched, 0.04A (Coil), 5VDC (Coil), 200mW (Coil), 2A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04A, 200mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.04A, 200mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.04A 200mW 2A Relay
189-TX2SA-LT-5V
SMD 0.04A 200mW 2A Relay 189-TX2SA-LT-5V
Power/Signal Relay, 2 Form C, DPDT, Latched, 0.04A (Coil), 5VDC (Coil), 200mW (Coil), 2A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04A, 200mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.04A, 200mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V can be used for catalog matching and distributor lookup.

Power/Signal Relay, 2 Form C, DPDT, Latched, 0.04A (Coil), 5VDC (Coil), 200mW (Coil), 2A (Contact), 220VDC (Contact), DC Input, Random, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04A, 200mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.04A, 200mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tx Relay Rohs Compliant Panasonic - 11C0419 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
11C0419
Tx Relay Rohs Compliant Panasonic 11C0419
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic - 09AK9471 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic
09AK9471
Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic 09AK9471
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SA-LT-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-LT-5V
Relays - Signal Relays, Up to 2 Amps TX2SA-LT-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-LT-5V 11C0419 TX2SA-LT-5V
Product Name SMD 0.04A 200mW 2A Relay Tx Relay Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data