Manufacturer: Panasonic Electric Works
Win Source Part Number: 810012-TX2SA-LT-5V-Z
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 125 Ohms
Coil Current: 40mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.75 VDC
RELAY TELECOM DPDT 2A 5V
TX Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 810012-TX2SA-LT-5V-Z | TX2SA-LT-5V-Z | 11N6116 |
| Product Name | Signal Relays, Up to 2 Amps - TX2SA-LT-5V-Z | Relays - Signal Relays, Up to 2 Amps | Tx Relay Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD | Surface Mount |