Panasonic SMD 0.028A 140mW 7.5A Relay TX2SA-LT-5V-TH-Z

Description
Power/Signal Relay, DPDT, Latched, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 7.5A (Contact), 220VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V-TH-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V-TH-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, DPDT, Latched, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 7.5A (Contact), 220VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V-TH-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V-TH-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.028A 140mW 7.5A Relay
189-TX2SA-LT-5V-TH-Z
SMD 0.028A 140mW 7.5A Relay 189-TX2SA-LT-5V-TH-Z
Power/Signal Relay, DPDT, Latched, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 7.5A (Contact), 220VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V-TH-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V-TH-Z can be used for catalog matching and distributor lookup.

Power/Signal Relay, DPDT, Latched, 0.028A (Coil), 5VDC (Coil), 140mW (Coil), 7.5A (Contact), 220VDC (Contact), DC Input, AC/DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: TX2SA-LT-5V-TH-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.028A, 140mW, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.028A, 140mW, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-5V-TH-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic - 29X4085 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic
29X4085
Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic 29X4085
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-LT-5V-TH-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-LT-5V-TH-Z
Relays - Signal Relays, Up to 2 Amps TX2SA-LT-5V-TH-Z
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-LT-5V-TH-Z 29X4085 TX2SA-LT-5V-TH-Z
Product Name SMD 0.028A 140mW 7.5A Relay Signal Relay, Dpdt, 5Vdc, 2A, Smd; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Application Type General General
Approvals RoHS RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data