RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-TH Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 24V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 08N1787 | TX2SA-LT-24V-TH |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |