Manufacturer: Panasonic
Win Source Part Number: 937937-TX2SA-LT-2.4V
Series: TX-TH
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TX2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: TX2SA-LT-2.4V-TH-ND,
RELAY GEN PURPOSE DPDT 2A 2.4V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:2.4VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX-TH Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 937937-TX2SA-LT-2.4V-TH | TX2SA-LT-2.4V-TH | 08N1786 |
| Product Name | Signal Relays, Up to 2 Amps - TX2SA-LT-2.4V-TH | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |
| Application Type | General | ||
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |