Manufacturer: Panasonic
Win Source Part Number: 742850-TX2SA-LT-2.4V
Manufacturer Homepage: www.panasonic.com/in
Reference case: SMD10
Reference Date Code: 1603+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Signal Relay 2.4VDC 7.5A DPDT( (15mm 9.4mm 8.4mm)) SMD Product overview: TX2SA-LT-2.4V-TH-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 7.5A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-LT-2.4V-TH
RELAY GEN PURPOSE DPDT 2A 2.4V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 742850-TX2SA-LT-2.4V-TH-Z | 189-TX2SA-LT-2.4V-TH-Z | 11N6114 | TX2SA-LT-2.4V-TH-Z |
| Product Name | Signal Relays, Up to 2 Amps - TX2SA-LT-2.4V-TH-Z | SMD 7.5A Relay | Tx Relay Th Typ Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Surface Mount |