Panasonic SMD 2A Relay TX2SA-L2-9V

Description
9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SA-L2-9V
SMD 2A Relay 189-TX2SA-L2-9V
9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V can be used for catalog matching and distributor lookup.

9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-L2-9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L2-9V
Relays - Signal Relays, Up to 2 Amps TX2SA-L2-9V
RELAY TELECOM DPDT 2A 9V

RELAY TELECOM DPDT 2A 9V

Supplier's Site
Tx Relay Rohs Compliant Panasonic - 11C0441 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
11C0441
Tx Relay Rohs Compliant Panasonic 11C0441
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 9Vdc, 2A, Smd Rohs Compliant Panasonic - 09AK9474 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 9Vdc, 2A, Smd Rohs Compliant Panasonic
09AK9474
Signal Relay, Dpdt, 9Vdc, 2A, Smd Rohs Compliant Panasonic 09AK9474
SIGNAL RELAY, DPDT, 9VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 9VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TX2SA-L2-9V TX2SA-L2-9V 11C0441
Product Name SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data