Panasonic SMD 2A Relay TX2SA-L2-9V-Z

Description
9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SA-L2-9V-Z
SMD 2A Relay 189-TX2SA-L2-9V-Z
9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V-Z can be used for catalog matching and distributor lookup.

9VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-9V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-9V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tx Relay Panasonic - 11C0443 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Panasonic
11C0443
Tx Relay Panasonic 11C0443
TX Relay

TX Relay

Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L2-9V-Z
Relays - Signal Relays, Up to 2 Amps TX2SA-L2-9V-Z
RELAY TELECOM DPDT 2A 9V

RELAY TELECOM DPDT 2A 9V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-L2-9V-Z 11C0443 TX2SA-L2-9V-Z
Product Name SMD 2A Relay Tx Relay Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS
Unlock Full Specs
to access all available technical data