Panasonic Signal Relays, Up to 2 Amps - TX2SA-L2-4.5V-Z TX2SA-L2-4.5V-Z

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275109-TX2SA-L2-4.5 V-Z Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 101 Ohms Coil Current: 44.5mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275109-TX2SA-L2-4.5 V-Z Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 101 Ohms Coil Current: 44.5mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TX2SA-L2-4.5V-Z - 1275109-TX2SA-L2-4.5V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2SA-L2-4.5V-Z
1275109-TX2SA-L2-4.5V-Z
Signal Relays, Up to 2 Amps - TX2SA-L2-4.5V-Z 1275109-TX2SA-L2-4.5V-Z
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275109-TX2SA-L2-4.5 V-Z Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 101 Ohms Coil Current: 44.5mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275109-TX2SA-L2-4.5V-Z
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 101 Ohms
Coil Current: 44.5mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC

Buy Now
Tx Relay Panasonic - 11C0434 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Panasonic
11C0434
Tx Relay Panasonic 11C0434
TX Relay

TX Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SA-L2-4.5V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L2-4.5V-Z
Relays - Signal Relays, Up to 2 Amps TX2SA-L2-4.5V-Z
RELAY TELECOM DPDT 2A 4.5V

RELAY TELECOM DPDT 2A 4.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1275109-TX2SA-L2-4.5V-Z 11C0434 TX2SA-L2-4.5V-Z
Product Name Signal Relays, Up to 2 Amps - TX2SA-L2-4.5V-Z Tx Relay Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data