The Panasonic Relay, Signal, DPDT, 30Vdc, 2A (part number 92F1611) features a compact design with dimensions of 15.0 mm x 7.4 mm x 8.2 mm. It operates at a nominal coil voltage of 24V DC and has a high contact capacity of 2A at 30V DC. The relay is designed with a 2 Form C contact arrangement and offers high sensitivity with a nominal operating power of 140 mW. It is suitable for applications in communications, measurement, security, home appliances, audio/visual equipment, and medical equipment. The relay is RoHS compliant and provides a breakdown voltage of 2,000 V AC between the contact and coil, ensuring robust performance. It also boasts outstanding surge resistance, with ratings of 1,500 V for open contacts and 2,500 V between contacts and coil. The expected mechanical life is a minimum of 10 million operations, while the electrical life is rated for 100,000 operations at 2A and 30V DC resistive load. The relay is available in standard PC board terminal and surface-mount configurations, making it versatile for various design requirements.
Win Source Part Number: 1341140-TX2SA-L2-24V
Category: Relays - Signal Relays, Up to 2 Amps
Series: TX
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag) , Gold (Au)
Standard Package: 40
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 4 ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 24VDC
Contact Rating (Current): 2 A
Switching Voltage: 220VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Fully
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Must Operate Voltage: 18 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: TX2SA
RELAY TELECOM DPDT 2A 24V
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1341140-TX2SA-L2-24V | TX2SA-L2-24V | 92F1611 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |
| Resistance | 2880 ohms | ||
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |