Panasonic Dual SMD 1A Relay TX2SA-L2-24V-1-X

Description
24VDC DPDT Signal Relay, 1A, SMD, Latching, Dual Coil Product overview: TX2SA-L2-24V-1-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Dual, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-24V-1-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24VDC DPDT Signal Relay, 1A, SMD, Latching, Dual Coil Product overview: TX2SA-L2-24V-1-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Dual, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-24V-1-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 1A Relay
189-TX2SA-L2-24V-1-X
Dual SMD 1A Relay 189-TX2SA-L2-24V-1-X
24VDC DPDT Signal Relay, 1A, SMD, Latching, Dual Coil Product overview: TX2SA-L2-24V-1-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Dual, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-24V-1-X can be used for catalog matching and distributor lookup.

24VDC DPDT Signal Relay, 1A, SMD, Latching, Dual Coil Product overview: TX2SA-L2-24V-1-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Dual, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-24V-1-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-L2-24V-1-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L2-24V-1-X
Relays - Signal Relays, Up to 2 Amps TX2SA-L2-24V-1-X
RELAY TELECOM DPDT 1A 24V

RELAY TELECOM DPDT 1A 24V

Supplier's Site
Tx Relay Panasonic - 12N3987 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Panasonic
12N3987
Tx Relay Panasonic 12N3987
TX Relay

TX Relay

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays
Product Number 189-TX2SA-L2-24V-1-X TX2SA-L2-24V-1-X 12N3987
Product Name Dual SMD 1A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Panasonic
Approvals RoHS
Unlock Full Specs
to access all available technical data