Panasonic SMD 2A Relay TX2SA-L2-12V

Description
12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SA-L2-12V
SMD 2A Relay 189-TX2SA-L2-12V
12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-12V can be used for catalog matching and distributor lookup.

12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-12V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relay; Coil Voltage Panasonic - 92F1610 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay; Coil Voltage Panasonic
92F1610
Signal Relay; Coil Voltage Panasonic 92F1610
SIGNAL RELAY; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Contact Voltage VAC:-; Contact Voltage VDC:30V; Depth:15mm RoHS Compliant: Yes

SIGNAL RELAY; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Contact Voltage VAC:-; Contact Voltage VDC:30V; Depth:15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-L2-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L2-12V
Relays - Signal Relays, Up to 2 Amps TX2SA-L2-12V
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-L2-12V 92F1610 TX2SA-L2-12V
Product Name SMD 2A Relay Signal Relay; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data