Panasonic Signal Relays, Up to 2 Amps - TX2SA-L2-1.5V TX2SA-L2-1.5V

Description
Manufacturer: Panasonic Win Source Part Number: 937935-TX2SA-L2-1.5V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TX2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2305-5, TX2SA-L2-1.5V-ND, TX2SAL215V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 937935-TX2SA-L2-1.5V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TX2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2305-5, TX2SA-L2-1.5V-ND, TX2SAL215V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TX2SA-L2-1.5V - 937935-TX2SA-L2-1.5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2SA-L2-1.5V
937935-TX2SA-L2-1.5V
Signal Relays, Up to 2 Amps - TX2SA-L2-1.5V 937935-TX2SA-L2-1.5V
Manufacturer: Panasonic Win Source Part Number: 937935-TX2SA-L2-1.5V Series: TX Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TX2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2305-5, TX2SA-L2-1.5V-ND, TX2SAL215V

Manufacturer: Panasonic
Win Source Part Number: 937935-TX2SA-L2-1.5V
Series: TX
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TX2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2305-5, TX2SA-L2-1.5V-ND, TX2SAL215V

Buy Now
Singapore, Singapore
SMD 2A Relay
189-TX2SA-L2-1.5V
SMD 2A Relay 189-TX2SA-L2-1.5V
1.5VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-1.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-1.5V can be used for catalog matching and distributor lookup.

1.5VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L2-1.5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L2-1.5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-L2-1.5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L2-1.5V
Relays - Signal Relays, Up to 2 Amps TX2SA-L2-1.5V
RELAY TELECOM DPDT 2A 1.5V

RELAY TELECOM DPDT 2A 1.5V

Supplier's Site
Tx Relay Panasonic - 11C0423 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Panasonic
11C0423
Tx Relay Panasonic 11C0423
TX Relay

TX Relay

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 937935-TX2SA-L2-1.5V 189-TX2SA-L2-1.5V TX2SA-L2-1.5V 11C0423
Product Name Signal Relays, Up to 2 Amps - TX2SA-L2-1.5V SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data