Panasonic Signal Relays, Up to 2 Amps - TX2SA-L-5V TX2SA-L-5V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275110-TX2SA-L-5V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 250 Ohms Coil Current: 20.0mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.75 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275110-TX2SA-L-5V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 250 Ohms Coil Current: 20.0mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.75 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TX2SA-L-5V - 1275110-TX2SA-L-5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TX2SA-L-5V
1275110-TX2SA-L-5V
Signal Relays, Up to 2 Amps - TX2SA-L-5V 1275110-TX2SA-L-5V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1275110-TX2SA-L-5V Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 250 Ohms Coil Current: 20.0mA Operate Time: 4ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 2A Switching Voltage: 220VDC - Max Release Time: 4ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.75 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275110-TX2SA-L-5V
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 250 Ohms
Coil Current: 20.0mA
Operate Time: 4ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2A
Switching Voltage: 220VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.75 VDC

Buy Now
Singapore, Singapore
SMD 2A Relay
189-TX2SA-L-5V
SMD 2A Relay 189-TX2SA-L-5V
5VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L-5V can be used for catalog matching and distributor lookup.

5VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TX2SA-L-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-L-5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TX2SA-L-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L-5V
Relays - Signal Relays, Up to 2 Amps TX2SA-L-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site
Tx Relay Rohs Compliant Panasonic - 11C0404 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Rohs Compliant Panasonic
11C0404
Tx Relay Rohs Compliant Panasonic 11C0404
TX Relay RoHS Compliant: Yes

TX Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 1275110-TX2SA-L-5V 189-TX2SA-L-5V TX2SA-L-5V 11C0404
Product Name Signal Relays, Up to 2 Amps - TX2SA-L-5V SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Tx Relay Rohs Compliant Panasonic
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data