Panasonic Power Relays, Over 2 Amps - TX2SA-L-5V-TH TX2SA-L-5V-TH

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 798579-TX2SA-L-5V-TH Series: TX-TH Packaging: Tube Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: 7.5A Inrush, Sealed-Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 250 Ohms Coil Current: 20mA Operate Time: 4ms Relay Type: General Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 2A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Coil Power: 100 mW Family Name: TX2SA-L-5V-TH Categories: Relays Turn On Voltage (Maximum): 3.75 VDC ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 798579-TX2SA-L-5V-TH Series: TX-TH Packaging: Tube Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: 7.5A Inrush, Sealed-Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 250 Ohms Coil Current: 20mA Operate Time: 4ms Relay Type: General Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 2A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Coil Power: 100 mW Family Name: TX2SA-L-5V-TH Categories: Relays Turn On Voltage (Maximum): 3.75 VDC ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - TX2SA-L-5V-TH - 798579-TX2SA-L-5V-TH - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - TX2SA-L-5V-TH
798579-TX2SA-L-5V-TH
Power Relays, Over 2 Amps - TX2SA-L-5V-TH 798579-TX2SA-L-5V-TH
Manufacturer: Panasonic Electric Works Win Source Part Number: 798579-TX2SA-L-5V-TH Series: TX-TH Packaging: Tube Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: 7.5A Inrush, Sealed-Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 250 Ohms Coil Current: 20mA Operate Time: 4ms Relay Type: General Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 2A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Coil Power: 100 mW Family Name: TX2SA-L-5V-TH Categories: Relays Turn On Voltage (Maximum): 3.75 VDC ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 798579-TX2SA-L-5V-TH
Series: TX-TH
Packaging: Tube
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: 7.5A Inrush, Sealed-Fully
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Mounting: SMD
Coil Resistance: 250 Ohms
Coil Current: 20mA
Operate Time: 4ms
Relay Type: General
Coil Type: Latching, Single Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Coil Power: 100 mW
Family Name: TX2SA-L-5V-TH
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-L-5V-TH
Relays - Signal Relays, Up to 2 Amps TX2SA-L-5V-TH
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Supplier's Site
Tx Relay Panasonic - 29X4081 - Newark, An Avnet Company
Chicago, IL, United States
Tx Relay Panasonic
29X4081
Tx Relay Panasonic 29X4081
TX relay

TX relay

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays Solid State Relays Electromechanical Relays
Product Number 798579-TX2SA-L-5V-TH TX2SA-L-5V-TH 29X4081
Product Name Power Relays, Over 2 Amps - TX2SA-L-5V-TH Relays - Signal Relays, Up to 2 Amps Tx Relay Panasonic
Resistance 250 ohms
Unlock Full Specs
to access all available technical data